Home >  Lighting  >  Emergency Fixture  >  LITHONIA LIGHTING  >  IND12150 LB H2012 XTRA

IND12150 LB H2012 XTRA

Manufactured by LITHONIA LIGHTING

representative photo
click to zoom
Weight: 14.69 lbs
Estimated Value - 1,696.00
Save as much as 63%
Last Value Update: 5/7/2020
Product Description
Warranty
  • IND12150LBH2012XTRA
  • FLOOD LIGHT
  • INDUSTRIAL EMERGENCY LIGHTING
  • INDURA SERIES
  • 12 V
  • 150 WATT
  • LARGE HOUSING
  • GRAY FRONT/ NAVY BACK
  • LAMP TYPE H2012
  • 20 WATT
  • 12V HALOGEN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IND12150 LB H2012 XTRA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$1,272.00
SKU: 123683414
Call 800.884.5500 for current lead time
Save Up To $424.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$967.00
SKU: 123683415
Save Up To $729.00!
1 in US

Surplus Never Used Radwell Packaging

$840.00
SKU: 123683416
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$764.00
SKU: 123683417
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$636.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to IND12150 LB H2012 XTRA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.