Home >  Lighting  >  Emergency Fixture  >  LITHONIA LIGHTING  >  EU2 LED M12

EU2 LED M12

Manufactured by LITHONIA LIGHTING

representative photo
click to zoom
Weight: 2.57 lbs
Estimated Value - 91.00
Save as much as 51%
Last Value Update: 6/29/2021
Product Description
Warranty
  • EU2LEDM12
  • EMERGENCY LIGHTING UNIT
  • LED
  • ADJUSTABLE LAMP HEADS
  • WHITE THERMOPLASTIC
  • NI-CAD BATTERY BACKUP
  • 120/277 VAC
  • 1.8 WATT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to EU2 LED M12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$75.00
SKU: 42638215
Call 800.884.5500 for current lead time
Save Up To $16.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$57.00
SKU: 42638216
Save Up To $34.00!
8 in US

Surplus Never Used Radwell Packaging

$50.00
SKU: 42638217
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$45.00
SKU: 42638218
Call 800.884.5500 for Availability
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to EU2 LED M12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.