Home >  Lighting  >  Emergency Fixture  >  LITHONIA LIGHTING  >  ELA LED MI2

ELA LED MI2

Manufactured by LITHONIA LIGHTING

LITHONIA LIGHTING ELA LED MI2 0
LITHONIA LIGHTING ELA LED MI2 1
representative photo
click to zoom
Weight: 0.67 lbs
Estimated Value - 60.00
Save as much as 25%
Last Value Update: 11/28/2018
Product Description
Warranty
  • ELALEDMI2
  • EMERGENCY REMOTE SINGLE LAMP HEAD
  • ADJUSTABLE LED LAMP HEAD
  • 9.6V
  • 1.0WATT
  • WHITE THERMOPLASTIC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ELA LED MI2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$60.00
SKU: 99529075
Call 800.884.5500 for current lead time
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$46.00
SKU: 99529076
1 in US

Surplus Never Used Radwell Packaging

$40.00
SKU: 99529077
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$30.00
SKU: 99529078
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ELA LED MI2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.