Home >  Sensors & Switches  >  Photoelectric  >  LION PRECISION  >  P017-9900

P017-9900

Manufactured by LION PRECISION

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $1,350.00
Save as much as 64 %
Last Value Update: 9/22/2021
Product Description
Alternate Part Numbers
Warranty
  • P0179900
  • CLEAR LABEL SENSOR
  • LRD2100
  • CAPACITIVE
  • 10 KHZ MAXIMUM SWITCHING SPEED
  • 0.05 MM ACCURACY
  • 0.8MM FORK WIDTH
  • NO BAR GRAPH DISPLAY
If you need a specific firmware or series relating to P017-9900, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$980.00

Radwell Preferred Manufacturer Factory New Level 1

$980.00
SKU: 91720880
1-4 Weeks
Save Up To $370.00!
Order Now!
If you need a specific firmware or series relating to P017-9900, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.