Home >  Sensors & Switches  >  Photoelectric  >  LION PRECISION  >  P016-6104

P016-6104

Manufactured by LION PRECISION

LION PRECISION P016-6104 0
LION PRECISION P016-6104 1
LION PRECISION P016-6104 2
representative photo
click to zoom
Weight: 10.00 lbs
Estimated Value - $1,350.00
Save as much as 60 %
Last Value Update: 10/6/2021
Product Description
Warranty
  • P0166104
  • LABEL SENSOR
  • LRD8200 W/ EXTENDED BASE PLATE & MOUNTING ADAPTOR
  • PUSHBUTTON ADJSTMENTS
  • ULTRASONIC
  • 60 M/MIN:0.30 MM ACCURACY OR 250 M/MIN: 1.25MM
  • 1 KHZ SWITCHING FREQUENCY
  • NPN PNP OPEN COLLECTOR OUTPUTS
  • IP54
  • +12-24 VDC POWER IN
  • BAR GRAPH DISPLAY
If you need a specific firmware or series relating to P016-6104, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$1,050.00

Radwell Preferred Manufacturer Factory New Level 1

$1,050.00
SKU: 24300053
1-4 Weeks
Save Up To $300.00!
Order Now!
If you need a specific firmware or series relating to P016-6104, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.