Home >  Sensors & Switches  >  Photoelectric  >  LION PRECISION  >  P016-6103

P016-6103

Manufactured by LION PRECISION

LION PRECISION P016-6103 0
LION PRECISION P016-6103 1
LION PRECISION P016-6103 2
representative photo
click to zoom
Weight: 10.00 lbs
Estimated Value - 1,466.00
Save as much as 63%
Last Value Update: 4/5/2022
Product Description
Warranty
  • P0166103
  • LABEL SENSOR
  • LRD8200 W/ EXTENDED BASE PLATE
  • ULTRASONIC
  • PUSHBUTTON ADJUSTMENTS
  • 60M/MIN:0.30MM ACCURACY OR 250M/MIN: 1.25MM ACCURACY
  • 1 KHZ SWITCHING FREQUENCY
  • NPN PNP OPEN COLLECTOR OUTPUTS
  • IP54
  • BAR GRAPH DISPLAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to P016-6103, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$1,099.00
Available To Order

Radwell Engineering Preferred Product

$1,099.00
SKU: 24300058
Call 800.884.5500 for current Lead Time
Save Up To $367.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$836.00
SKU: 24300059
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$726.00
SKU: 24300060
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$660.00
SKU: 24300061
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$548.00
Average Delivery 5-20 Days
$548.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to P016-6103, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.