Home >  Sensors & Switches  >  Current Sensor  >  LION PRECISION  >  P015-6410

P015-6410

Manufactured by LION PRECISION

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 250.00
Save as much as 40%
Last Value Update: 9/12/2017
Product Description
Warranty
  • P0156410
  • DISCONTINUED BY MANUFACTURER
  • CURRENT DISPLACEMENT SENSOR DRIVER DIN RAIL MOUNT
  • 24VDC
  • 400V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to P015-6410, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 81063092
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$188.00
In-Stock

Surplus Never Used Original Packaging

$188.00
SKU: 81063093
Save Up To $62.00!
1 in US!

Surplus Never Used Radwell Packaging

$163.00
SKU: 81063094
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$150.00
SKU: 81063095
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to P015-6410, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.