Home >  Sensors & Switches  >  Photoelectric  >  LION PRECISION  >  P015-3382

P015-3382

Manufactured by LION PRECISION

representative photo
click to zoom
Weight: 0.55 lbs
Estimated Value - 1,850.00
Save as much as 49%
Last Value Update: 5/22/2015
Product Description
Warranty
  • P0153382
  • DISCONTINUED BY MANUFACTURER
  • LABEL SENSOR W/ CONNECTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to P015-3382, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 24300091
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,406.00
In-Stock

Surplus Never Used Original Packaging

$1,406.00
SKU: 24300092
Save Up To $444.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$1,221.00
SKU: 24300093
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,110.00
SKU: 24300094
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$940.00
Average Delivery 5-20 Days
$940.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to P015-3382, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.