Home >  Sensors & Switches  >  Photoelectric  >  LION PRECISION  >  LRD6110C

LRD6110C

Manufactured by LION PRECISION

LION PRECISION LRD6110C 0
LION PRECISION LRD6110C 1
LION PRECISION LRD6110C 2
representative photo
click to zoom
Weight: 0.55 lbs
Estimated Value - $1,800.00
Save as much as 50 %
Last Value Update: 2/22/2020
Product Description
Alternate Part Numbers
Warranty
  • LRD6110C
  • DISCONTINUED BY MANUFACTURER
  • LABEL SENSOR
  • 50 MA
  • 11-28 VDC
  • M 12 CONNECTION
If you need a specific firmware or series relating to LRD6110C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$1,080.00

Surplus Never Used Original Packaging

$1,350.00
SKU: 66024284
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,170.00
SKU: 66024285
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,080.00
SKU: 66024286
Ships in 24 hours
Save Up To $720.00!
o
Rush Available
2 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to LRD6110C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.