Home >  Cutting Indexables  >  Cutting Insert  >  LEVITON  >  112-41084-BWB

112-41084-BWB

Manufactured by LEVITON

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 0.74
Save as much as 40%
Last Value Update: 3/15/2013
Product Description
Warranty
  • 11241084BWB
  • LEVITON
  • 112-41084-BWB
  • QUICKPORT BLANK INSERTS
  • BASE COLOR: WHITE
  • FEATURES: COMPATIBLE WITH ALL QUICKPORT WALL PLATES
  • THESE BLANK INSERTS ARE USED TO FILL UNUSED P
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 112-41084-BWB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LEVITON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$0.74
Available To Order

Radwell Independent Supply Chain New Level 1

$0.74
SKU: 39005262
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.48
In-Stock

Surplus Never Used Original Packaging

$0.56
SKU: 39005263
Save Up To $0.19!
Order Before 3PM
Order Before 3PM ET
10 in US!

Surplus Never Used Radwell Packaging

$0.48
SKU: 39005264
Save Up To $0.26!
Order Before 3PM
Order Before 3PM ET
9 in US!

Previously Used / Radwell Certified

$0.45
SKU: 39005265
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 112-41084-BWB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.