Home >  Safety Systems  >  Light Curtain  >  LEUZE  >  SLS-78/2SE.1-24V

SLS-78/2SE.1-24V

Manufactured by LEUZE

LEUZE SLS-78/2SE.1-24V 0
LEUZE SLS-78/2SE.1-24V 1
LEUZE SLS-78/2SE.1-24V 2
representative photo
click to zoom
Weight: 1.90 lbs
Estimated Value - 1,200.00
Save as much as 68%
Last Value Update: 7/22/2019
Product Description
Warranty
  • SLS782SE124V
  • DISCONTINUED BY MANUFACTURE
  • LIGHT CURTAIN THROUGH-BEAM
  • TRANSMITTER
  • 24VDC
  • SENSING RANGE 0-60M
  • OBSTRUCTING OBJECT 30MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SLS-78/2SE.1-24V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 5678140
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$383.00
In-Stock

Surplus Never Used Original Packaging

$537.00
SKU: 5678141
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$423.00
SKU: 5678142
Save Up To $777.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$383.00
SKU: 5678143
Save Up To $817.00!
o
Rush Available
31 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$380.00
Average Delivery 5-20 Days
$380.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SLS-78/2SE.1-24V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.