Home >  Semiconductors  >  Transistor  >  LEUZE  >  RK 93/4-60 S

RK 93/4-60 S

Manufactured by LEUZE

LEUZE RK 93/4-60 S 0
LEUZE RK 93/4-60 S 1
LEUZE RK 93/4-60 S 2
representative photo
click to zoom
Weight: 0.72 lbs
Estimated Value - 639.00
Save as much as 55%
Last Value Update: 12/28/2022
Product Description
Alternate Part Numbers
Warranty
  • RK93460S
  • (50000553)
  • ENERGETIC DIFFUSE SENSOR
  • SPECIAL DESIGN: V-OPTICS
  • OPERATING RANGE LIMIT: 0 ... 0.065 M
  • LIGHT SOURCE: LED
  • INFRARED
  • SUPPLY VOLTAGE: 10 ... 30 V
  • DC
  • DIGITAL SWITCHING OUTPUTS: 1 PIECE(S)
  • SWITCHING OUTPUT 1: TRANSISTOR
  • PNP
  • LIGHT SWITCHING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RK 93/4-60 S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$480.00
In-Stock

Radwell Engineering Preferred Product

$480.00
SKU: 190311
Save Up To $159.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$288.00
In-Stock

Surplus Never Used Original Packaging

$365.00
SKU: 190312
Save Up To $274.00!
1 in UK!

Surplus Never Used Radwell Packaging

$317.00
SKU: 190313
Save Up To $322.00!
Order Before 3PM
Order Before 3PM ET
2 in US!
1 in UK!

Previously Used / Radwell Certified

$288.00
SKU: 190314
Save Up To $351.00!
o
Rush Available
6 in US!
45 in UK!
If you need a specific firmware or series relating to RK 93/4-60 S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.