Home >  Sensors & Switches  >  Photoelectric  >  LEUZE  >  FT328I.X3/4P-M12

FT328I.X3/4P-M12

Manufactured by LEUZE

representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 171.00
Save as much as 51%
Last Value Update: 12/28/2022
Product Description
Alternate Part Numbers
Warranty
  • FT328IX34PM12
  • (50133942)
  • ENERGETIC DIFFUSE SENSOR
  • APPLICATION: DETECTION OF DARK OBJECTS AT SHORT RANGE
  • SPECIAL DESIGN: V-OPTICS
  • OPERATING RANGE LIMIT
  • WHITE 90%: 0.001 ... 0.13 M
  • LIGHT SOURCE: LED
  • INFRARED
  • SUPPLY VOLTAGE: 10 ... 30 V
  • DC
  • DIGITAL SWITCHING OUTP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FT328I.X3/4P-M12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$137.00
Available To Order

Radwell Engineering Preferred Product

$137.00
SKU: 69588583
Call 800.884.5500 for current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $34.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$105.00
SKU: 69588584
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$91.00
SKU: 69588585
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$83.00
SKU: 69588586
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FT328I.X3/4P-M12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.