Home >  Servo Products  >  Servo Motor  >  LENZE  >  MDSKSRS036-23

MDSKSRS036-23

Manufactured by LENZE

LENZE MDSKSRS036-23 0
LENZE MDSKSRS036-23 1
representative photo
click to zoom
Weight: 5.29 lbs
Estimated Value - 3,600.00
Save as much as 61%
Last Value Update: 10/11/2022
Product Description
Alternate Part Numbers
Warranty
  • MDSKSRS03623
  • DISCONTINUED BY MANUFACTURER
  • SYNCHRONOUS SERVO MOTOR
  • .54 KW
  • 1.3 NM
  • 4000 RPM
  • 345 V
  • 200 HZ
  • 1.1 A
  • IP54
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MDSKSRS036-23, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 6504125
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2,160.00
In-Stock

Surplus Never Used Original Packaging

$2,736.00
SKU: 6504126
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,376.00
SKU: 6504127
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,160.00
SKU: 6504128
Save Up To $1,440.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
2 in US!
3 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,395.00
Average Delivery 5-20 Days
Minor $1,395.00
Major $2,022.75
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MDSKSRS036-23, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.