Home >  Servo Products  >  Servo Motor  >  LENZE  >  GST04-2MVCR-071C32

GST04-2MVCR-071C32

Manufactured by LENZE

representative photo
click to zoom
Weight: 28.00 lbs
Estimated Value - 2,200.00
Save as much as 55%
Last Value Update: 5/23/2022
Product Description
Warranty
  • GST042MVCR071C32
  • DISCONTINUED BY MANUFACTURER
  • GEAR MOTOR ASSEMBLY
  • IP54
  • 12.571 RATIO
  • 31 NM
  • 112.2 RPM
  • 3 PHASE
  • 230-480 VAC
  • 50/60 HZ
  • 0.95 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GST04-2MVCR-071C32, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 161387647
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,320.00
In-Stock

Surplus Never Used Original Packaging

$1,650.00
SKU: 161387648
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,430.00
SKU: 161387649
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,320.00
SKU: 161387650
Save Up To $880.00!
o
Rush Available
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$990.00
Average Delivery 5-20 Days
Minor $990.00
Major $1,435.50
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to GST04-2MVCR-071C32, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.