Home >  Servo Products  >  Servo Motor  >  LENZE  >  GPA01-28GCN006FN41

GPA01-28GCN006FN41

Manufactured by LENZE

LENZE GPA01-28GCN006FN41 0
LENZE GPA01-28GCN006FN41 1
representative photo
click to zoom
Weight: 19.45 lbs
Estimated Value - 7,370.00
Save as much as 73%
Last Value Update: 3/11/2021
Product Description
Warranty
  • GPA0128GCN006FN41
  • DISCONTINUED BY MANUFACTURER
  • PLANETARY GEARED MOTOR
  • 165 V
  • 270 HZ
  • 2.9-10.5 AMP
  • .51 KW
  • .68 HP
  • 4050 RPM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GPA01-28GCN006FN41, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 128485724
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$3,173.00
In-Stock

Surplus Never Used Original Packaging

$5,528.00
SKU: 128485725
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$4,791.00
SKU: 128485726
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$3,173.00
SKU: 128485727
Save Up To $4,197.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,000.00
Average Delivery 5-20 Days
Minor $2,000.00
Major $2,900.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to GPA01-28GCN006FN41, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.