Home >  Servo Products  >  Servo Drive/Servo Control  >  LENZE  >  EVS9330-ES

EVS9330-ES

Manufactured by LENZE

LENZE EVS9330-ES 0
LENZE EVS9330-ES 1
representative photo
click to zoom
Weight: 74.98 lbs
Estimated Value - $28,600.00
Save as much as 71 %
Last Value Update: 9/16/2021
Product Description
Alternate Part Numbers
Warranty
  • EVS9330ES
  • DISCONTINUED BY MANUFACTURER
  • SERVO CONTROLLER
  • 9300 SERIES
  • 400/480 VAC
  • 45 KW (60.3 HP)
  • BUILT-IN UNIT
  • SERVO INVERTER
  • STANDARD
If you need a specific firmware or series relating to EVS9330-ES, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$17,160.00

Surplus Never Used Original Packaging

$21,450.00
SKU: 190006
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$18,590.00
SKU: 190007
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$17,160.00
SKU: 190008
2-10 Days
Ships from Krefeld-Uerdingen, Germany
Save Up To $11,440.00!
o
Rush Available
1 in DE!
ACCESSORIES
Add other items related to this product
Available
If you need a specific firmware or series relating to EVS9330-ES, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.