Home >  Servo Products  >  Servo Drive/Servo Control  >  LENZE  >  EVS9330-EP

EVS9330-EP

Manufactured by LENZE

LENZE EVS9330-EP 0
LENZE EVS9330-EP 1
representative photo
click to zoom
Weight: 75.00 lbs
Estimated Value - 26,400.00
Save as much as 76%
Last Value Update: 2/12/2021
Product Description
Warranty
  • EVS9330EP
  • DISCONTINUED BY MANUFACTURER
  • SERVO CONTROLLER
  • 9300 SERIES
  • 400/480 VAC
  • 45 KW (60.3 HP)
  • BUILT-IN UNIT
  • SERVO POSITION CONTROLLER
  • STANDARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EVS9330-EP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 15578764
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$15,840.00
In-Stock

Surplus Never Used Original Packaging

$19,800.00
SKU: 15578765
Save Up To $6,600.00!
1 in EU!

Surplus Never Used Radwell Packaging

$17,160.00
SKU: 15578766
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$15,840.00
SKU: 15578767
Save Up To $10,560.00!
o
Rush Available
2 in EU!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$6,450.00
Average Delivery 5-20 Days
$6,450.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to EVS9330-EP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.