Home >  Servo Products  >  Servo Drive/Servo Control  >  LENZE  >  EVS9322-CIV003

EVS9322-CIV003

Manufactured by LENZE

LENZE EVS9322-CIV003 0
LENZE EVS9322-CIV003 1
representative photo
click to zoom
Weight: 6.00 lbs
Estimated Value - 5,350.00
Save as much as 50%
Last Value Update: 10/30/2018
Product Description
Warranty
  • EVS9322CIV003
  • DISCONTINUED BY MANUFACTURER
  • SERVO CONTROLLER
  • 9300 SERIES
  • 400/480 VAC
  • 0.75 KW (1 JP)
  • BUILT-IN UNIT IN "COLD PLATE" TECHNOLOGY
  • SERVO PLC
  • COLD PLATE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EVS9322-CIV003, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 15556022
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$3,210.00
In-Stock

Surplus Never Used Original Packaging

$4,013.00
SKU: 15556023
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3,478.00
SKU: 15556024
Save Up To $1,872.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$3,210.00
SKU: 15556025
Save Up To $2,140.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,700.00
Average Delivery 5-20 Days
$2,700.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to EVS9322-CIV003, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.