Home >  HMI / MMI / OIT  >  Keypad/Keyboard  >  LENZE  >  EMZ9242-E

EMZ9242-E

Manufactured by LENZE

LENZE EMZ9242-E 0
LENZE EMZ9242-E 1
representative photo
click to zoom
Weight: 22.00 lbs
Estimated Value - 4,050.00
Save as much as 53%
Last Value Update: 10/11/2019
Product Description
Warranty
  • EMZ9242E
  • DISCONTINUED BY MANUFACTURER
  • SERVO MODULE
  • 360/424V
  • 45-66 HZ
  • 26 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EMZ9242-E, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 55096556
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2,430.00
In-Stock

Surplus Never Used Original Packaging

$3,038.00
SKU: 55096557
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,633.00
SKU: 55096558
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,430.00
SKU: 55096559
Save Up To $1,620.00!
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,900.00
Average Delivery 5-20 Days
$1,900.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to EMZ9242-E, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.