Home >  PLCs/Machine Control  >  PLC Module/Rack  >  LENZE  >  EMF2133IB

EMF2133IB

Manufactured by LENZE

LENZE EMF2133IB 0
LENZE EMF2133IB 1
representative photo
click to zoom
Weight: 0.13 lbs
Estimated Value - 2,100.00
Save as much as 67%
Last Value Update: 7/12/2022
Product Description
Alternate Part Numbers
Warranty
  • EMF2133IB
  • PROFIBUS FIELDBUS MODULE
  • 8200 VECTOR
  • 24 V DC
  • 9-PIN
  • W/ SWITCHES
  • REPLACES 13373314
  • (13461993)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EMF2133IB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$2,100.00
In-Stock

Radwell Engineering Preferred Product

$2,100.00
SKU: 15563480
Additional quantities available with standard lead time.
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$945.00
In-Stock

Surplus Never Used Original Packaging

$1,182.00
SKU: 15563481
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,024.00
SKU: 15563482
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$945.00
SKU: 15563483
Save Up To $1,155.00!
o
Rush Available
13 in UK!
21 in DE!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$695.00
Average Delivery 5-20 Days
$695.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to EMF2133IB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.