Home >  PLCs/Machine Control  >  Industrial Computer  >  LENZE  >  EMF 2131 IB

EMF 2131 IB

Manufactured by LENZE

LENZE EMF 2131 IB 0
LENZE EMF 2131 IB 1
LENZE EMF 2131 IB 2
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 1,200.00
Save as much as 50%
Last Value Update: 3/3/2022
Product Description
Alternate Part Numbers
Warranty
  • EMF2131IB
  • DISCONTINUED BY MANUFACTURER
  • FIELD BUS MODULE
  • PROFIBUS DP UNIT
  • 9.6 KB-12000 KB BAUD RATE
  • 24 VDC SUPPLY
  • 60 MA MAX
  • RS-485 COMMUNICATION
  • 0-50 C OPERATING TEMPERATURE
  • SUGGESTED REPLACEMENT IS EMF2133IB
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EMF 2131 IB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 16489594
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$720.00
In-Stock

Surplus Never Used Original Packaging

$900.00
SKU: 16489595
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$780.00
SKU: 16489596
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$720.00
SKU: 16489597
Save Up To $480.00!
o
Rush Available
43 in US!
31 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$600.00
Average Delivery 5-20 Days
$600.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to EMF 2131 IB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.