Home >  Drives  >  Drive Cable and Accessory  >  LENZE  >  E94AZPM0244N

E94AZPM0244N

Manufactured by LENZE

LENZE E94AZPM0244N 0
LENZE E94AZPM0244N 1
representative photo
click to zoom
Weight: 2.87 lbs
Estimated Value - 660.00
Save as much as 40%
Last Value Update: 4/19/2022
Product Description
Warranty
  • E94AZPM0244N
  • DISCONTINUED BY MANUFACTURER
  • INSTALLATION BACKPLANE
  • 100 AMP
  • 700 V
  • WITHOUT BRAKE MODULE
  • SIZE 3
  • FOR E94AMXE0134 MULTIDRIVE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E94AZPM0244N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 104343440
Call 800.884.5500 for Availability

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$502.00
SKU: 104343441
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$436.00
SKU: 104343442
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$396.00
SKU: 104343443
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to E94AZPM0244N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.