Home >  Drives  >  Drive  >  LENZE  >  E82EV552K4C

E82EV552K4C

Manufactured by LENZE

LENZE E82EV552K4C 0
LENZE E82EV552K4C 1
representative photo
click to zoom
Weight: 7.01 lbs
Estimated Value - 10,010.00
Save as much as 71%
Last Value Update: 8/17/2021
Product Description
Alternate Part Numbers
Warranty
  • E82EV552K4C
  • DISCONTINUED BY MANUFACTURER
  • FREQUENCY INVERTER DRIVE
  • SERIES 8200 VECTOR
  • 3 PHASE
  • INPUT: 16.8/13.4 AMP
  • 400/500 VAC
  • 50/60 HZ
  • OUTPUT: 7.5 HP
  • 13/10 AMP
  • 0-400/500 VAC
  • 0-650 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E82EV552K4C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$10,010.00
In-Stock

Radwell Engineering Preferred Product

$10,010.00
SKU: 15551503
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$6,006.00
In-Stock

Surplus Never Used Original Packaging

$7,508.00
SKU: 15551504
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$6,507.00
SKU: 15551505
Save Up To $3,503.00!
2 in UK!

Previously Used / Radwell Certified

$6,006.00
SKU: 15551506
Save Up To $4,004.00!
o
Rush Available
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,900.00
Average Delivery 5-20 Days
$2,900.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to E82EV552K4C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.