Home >  Servo Products  >  Servo Drive/Servo Control  >  LENZE  >  E82EV371-K2B

E82EV371-K2B

Manufactured by LENZE

LENZE E82EV371-K2B 0
LENZE E82EV371-K2B 1
representative photo
click to zoom
Weight: 0.95 lbs
Estimated Value - 1,200.00
Save as much as 50%
Last Value Update: 2/9/2022
Product Description
Warranty
  • E82EV371K2B
  • DISCONTINUED BY MANUFACTURER
  • SERVO DRIVE
  • IN:1/PE
  • 240 VAC
  • 5.0 AMP
  • 50-60 HZ
  • OUT: 3/PE
  • 0.37 KW
  • 2.4 AMP
  • 0-480 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E82EV371-K2B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 15083404
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$720.00
In-Stock

Surplus Never Used Original Packaging

$900.00
SKU: 15083405
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$780.00
SKU: 15083406
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$720.00
SKU: 15083407
Save Up To $480.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
7 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$600.00
Average Delivery 5-20 Days
$600.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to E82EV371-K2B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.