Home >  Drives  >  Drive  >  LENZE  >  E82EV222K4C

E82EV222K4C

Manufactured by LENZE

LENZE E82EV222K4C 0
LENZE E82EV222K4C 1
LENZE E82EV222K4C 2
representative photo
click to zoom
Weight: 3.15 lbs
Estimated Value - $4,450.00
Save as much as 72 %
Last Value Update: 9/7/2021
Product Description
Warranty
  • E82EV222K4C
  • FREQUENCY INVERTER DRIVE
  • INPUT: 3/PE AC 5.8-7.3 AMP 0-400/500 V 50/60 HZ
  • OUTPUT: 3/PE 4.5-5.6 AMP 0-400/500 V 2.2 KW 3 HP 0-650 HZ
If you need a specific firmware or series relating to E82EV222K4C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$4,450.00

Radwell Preferred Manufacturer Factory New Level 1

$4,450.00
SKU: 189831
Ships Same Day
Additional quantities available with standard lead time.
1 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$2,010.00

Surplus Never Used Original Packaging

$2,513.00
SKU: 189832
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $1,937.00!
1 in UK!

Surplus Never Used Radwell Packaging

$2,178.00
SKU: 189833
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,010.00
SKU: 189834
2-10 Days
Ships from Newcastle Under Lyme, UK
Save Up To $2,440.00!
o
Rush Available
1 in UK!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to E82EV222K4C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.