Home >  Drives  >  Drive  >  LENZE  >  E82EV152K4B000XX1P22

E82EV152K4B000XX1P22

Manufactured by LENZE

LENZE E82EV152K4B000XX1P22 0
LENZE E82EV152K4B000XX1P22 1
representative photo
click to zoom
Weight: 2.71 lbs
Estimated Value - $1,900.00
Save as much as 61 %
Last Value Update: 5/10/2021
Product Description
Warranty
  • E82EV152K4B000XX1P22
  • DISCONTINUED BY MANUFACTURER
  • DRIVE
  • INPUT: 5.5/4.4 AMP
  • 3 PHASE
  • 400-500 VAC
  • 50/60HZ
  • 1.5KW
  • OUTPUT: 3.9/3.1 AMP 1-400/600 VAC 50/60 HZ1.5 KW 2 HP
If you need a specific firmware or series relating to E82EV152K4B000XX1P22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$1,822.00

Radwell Preferred Manufacturer Factory New Level 1

$1,822.00
SKU: 39053
1-4 Weeks
Save Up To $78.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$870.00

Surplus Never Used Original Packaging

$1,088.00
SKU: 39054
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $812.00!
3 in UK!

Surplus Never Used Radwell Packaging

$943.00
SKU: 39055
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $957.00!
3 in UK!

Previously Used / Radwell Certified

$870.00
SKU: 39056
2-10 Days
Save Up To $1,030.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to E82EV152K4B000XX1P22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.