Home >  Drives  >  Drive  >  LENZE  >  33.8201-E

33.8201-E

Manufactured by LENZE

LENZE 33.8201-E 0
LENZE 33.8201-E 1
representative photo
click to zoom
Weight: 2.80 lbs
Estimated Value - $2,200.00
Save as much as 81 %
Last Value Update: 1/4/2021
Product Description
Alternate Part Numbers
Warranty
  • 338201E
  • DISCONTINUED BY MANUFACTURER
  • DRIVE INVERTER
  • 2.6 AMP
  • 0.5 HP
  • 3 PHASE
  • 200 V / 240 VAC
  • 0.37 KW
  • 33.8201-E
  • EVF8201-E
  • 33.8201-E 338201E 00384003
If you need a specific firmware or series relating to 33.8201-E, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$522.00

Surplus Never Used Original Packaging

$1,650.00
SKU: 466965
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,430.00
SKU: 466966
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$522.00
SKU: 466967
2-10 Days
Save Up To $1,678.00!
o
Rush Available
18 in US!
1 in DE!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to 33.8201-E, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.