Home >  Components  >  Capacitor  >  LELON  >  REA102M1ABK-1012P

REA102M1ABK-1012P

Manufactured by LELON

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $0.40
Save as much as 40 %
Last Value Update: 7/5/2019
Product Description
Warranty
  • REA102M1ABK1012P
  • CAPACITOR
  • ALUMINUM ELECTROLYTIC
  • 1000UF
  • 10V
  • RADIAL
  • 20%
  • 10X12.5MM
If you need a specific firmware or series relating to REA102M1ABK-1012P , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for LELON
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$0.40

Radwell Independent Supply Chain New Level 1

$0.40
SKU: 111473158
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
60 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to REA102M1ABK-1012P , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.