Home >  Electrical Products  >  Conduit/Fitting  >  KONKORE  >  QL-50DKON

QL-50DKON

Manufactured by KONKORE

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - $3.50
Save as much as 40 %
Last Value Update: 3/25/2021
Product Description
Warranty
  • QL50DKON
  • QUICKLOCK CONNECTOR
  • FLEX / AC / MC
  • DUPLEX
  • INSULATED THROAT
  • STEEL
  • 0.5IN
If you need a specific firmware or series relating to QL-50DKON, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for KONKORE
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$3.50

Radwell Independent Supply Chain New Level 1

$3.50
SKU: 130358809
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$2.63

Surplus Never Used Original Packaging

$2.62
SKU: 130358810
Ships in 24 hours
Save Up To $0.88!
246 in US!

Surplus Never Used Radwell Packaging

$2.28
SKU: 130358811
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2.10
SKU: 130358812
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to QL-50DKON, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.