Home >  Power Supplies  >  Backup Generator  >  KLN  >  D30-1000P-230-B1

D30-1000P-230-B1

Manufactured by KLN

representative photo
click to zoom
Weight: 10.00 lbs
Estimated Value - 1,100.00
Save as much as 50%
Last Value Update: 9/16/2022
Product Description
Warranty
  • D301000P230B1
  • DISCONTINUED BY MANUFACTURER
  • BACK UP GENERATOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to D30-1000P-230-B1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KLN

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$660.00
In-Stock

Surplus Never Used Original Packaging

$825.00
SKU: 175917570
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$715.00
SKU: 175917571
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$660.00
SKU: 175917572
Save Up To $440.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$548.00
Average Delivery 5-20 Days
$548.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to D30-1000P-230-B1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.