Home >  Pneumatics  >  Pneumatic Valve  >  KIP  >  2X242

2X242

Manufactured by KIP

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 120.00
Save as much as 40%
Last Value Update: 3/11/2014
Product Description
Warranty
  • 2X242
  • DISCONTINUED BY MANUFACTURER
  • VALVE PNEUMATIC 7W 24VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 2X242, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KIP

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$78.00
In-Stock

Surplus Never Used Original Packaging

$90.00
SKU: 4796843
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$78.00
SKU: 4796844
Save Up To $42.00!
45 in US!

Previously Used / Radwell Certified

$72.00
SKU: 4796845
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 2X242, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.