Home >  Valves  >  Pressure Relief Valve  >  KINGSTON VALVE  >  128A-1-000

128A-1-000

Manufactured by KINGSTON VALVE

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - $20.00
Save as much as 40 %
Last Value Update: 10/22/2018
Product Description
Warranty
  • 128A1000
  • DISCONTINUED BY MANUFACTURER
  • MODEL 128A - NON CODE POP SAFETY VALVE
  • SOFT SEAT 1/8" 5-300 PSI
  • PRESSURE SETTING THAT IS NEEDED WILL BE REQUIRED AT TIME OF ORDER
If you need a specific firmware or series relating to 128A-1-000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

If you need a specific firmware or series relating to 128A-1-000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.