Home >  Sensors & Switches  >  Fiber Optic Cable  >  KEYENCE CORP  >  FU-35FZ

FU-35FZ

Manufactured by KEYENCE CORP

representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 96.00
Save as much as 50%
Last Value Update: 3/16/2022
Product Description
Warranty
  • FU35FZ
  • REFLECTIVE SENSOR UNIT
  • PHOTOELECTRIC
  • FIBER OPTIC
  • FLEX CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to FU-35FZ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KEYENCE CORP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$80.00
In-Stock

Radwell Independent Supply Chain New Level 1

$80.00
SKU: 33305
Call 800.884.5500 for current Lead Time
Save Up To $16.00!
Additional quantities available with standard lead time.
2 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$48.00
In-Stock

Surplus Never Used Original Packaging

$61.00
SKU: 33306
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$52.00
SKU: 33307
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$48.00
SKU: 33308
Save Up To $48.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to FU-35FZ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.