Home >  Sensors & Switches  >  Fiber Optic Cable  >  KEYENCE CORP  >  FS2-60P

FS2-60P

Manufactured by KEYENCE CORP

KEYENCE CORP FS2-60P 0
KEYENCE CORP FS2-60P 1
representative photo
click to zoom
Weight: 0.31 lbs
Estimated Value - 120.00
Save as much as 70%
Last Value Update: 1/11/2023
Product Description
Warranty
  • FS260P
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC
  • FIBER SENSOR
  • 12 TO 24 VDC
  • 35 MA
  • CABLE TYPE
  • PNP
  • RED LED
  • LONG DETECTING DISTANCE
  • 8-TURN TRIMMER
  • RESPONSE TIME: 250 S
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FS2-60P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KEYENCE CORP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$120.00
In-Stock

Radwell Independent Supply Chain New Level 1

$120.00
SKU: 482071
Order Before 3PM
Order Before 3PM ET
2 in US!
1 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$36.00
In-Stock

Surplus Never Used Original Packaging

$90.00
SKU: 482072
Save Up To $30.00!
Order Before 3PM
Order Before 3PM ET
2 in US!
10 in UK!

Surplus Never Used Radwell Packaging

$78.00
SKU: 482073
Save Up To $42.00!
Order Before 3PM
Order Before 3PM ET
3 in US!
16 in UK!

Previously Used / Radwell Certified

$36.00
SKU: 482074
Save Up To $84.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
38 in US!
If you need a specific firmware or series relating to FS2-60P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.