Home >  Transformers  >  Control Transformer  >  JOHNSON ELECTRIC  >  DCT-5-120

DCT-5-120

Manufactured by JOHNSON ELECTRIC DORMEYER

JOHNSON ELECTRIC DCT-5-120 0
JOHNSON ELECTRIC DCT-5-120 1
representative photo
click to zoom
Weight: 0.69 lbs
Estimated Value - $12.00
Save as much as 40 %
Last Value Update: 3/17/2015
Product Description
Warranty
  • DCT5120
  • TRANSFORMER 5VA 120V PRI 10V SEC
If you need a specific firmware or series relating to DCT-5-120, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for JOHNSON ELECTRIC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$12.00

Radwell Independent Supply Chain New Level 1

$12.00
SKU: 65258662
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$7.20

Surplus Never Used Original Packaging

$9.00
SKU: 65258663
Ships in 24 hours
Save Up To $3.00!
3 in US!

Surplus Never Used Radwell Packaging

$7.80
SKU: 65258664
Ships in 24 hours
Save Up To $4.20!
4 in US!

Previously Used / Radwell Certified

$7.20
SKU: 65258665
2-10 Days
Save Up To $4.80!
o
Rush Available
4 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to DCT-5-120, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.