Home >  Machine Parts  >  Linkage Solenoid  >  JOHNSON ELECTRIC  >  3000-M-1

3000-M-1

Manufactured by JOHNSON ELECTRIC DORMEYER

JOHNSON ELECTRIC 3000-M-1 0
JOHNSON ELECTRIC 3000-M-1 1
JOHNSON ELECTRIC 3000-M-1 2
representative photo
click to zoom
Weight: 2.70 lbs
Estimated Value - $165.00
Save as much as 51 %
Last Value Update: 6/9/2021
Product Description
Warranty
  • 3000M1
  • SOLENOID
  • OPEN FRAME
  • PULL
  • CONTINUOUS
  • SOLENOID OPERATION:PULL
  • SOLENOID DUTY CYCLE:CONTINUOUS
  • HOLDING FORCE:192OZF
  • COIL VOLTAGE:120VAC
  • COIL RESISTANCE:6.5OHM
  • COIL POWER CONTINUOUS:25W
  • PRODUCT RANGE:3000 SERIES ROHS COMPLIANT: YES
If you need a specific firmware or series relating to 3000-M-1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for JOHNSON ELECTRIC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$135.00

Radwell Independent Supply Chain New Level 1

$135.00
SKU: 65260745
1-4 Weeks
Save Up To $30.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$88.00

Surplus Never Used Original Packaging

$102.00
SKU: 65260746
Ships in 24 hours
Save Up To $63.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$88.00
SKU: 65260747
Ships in 24 hours
Save Up To $77.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$81.00
SKU: 65260748
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to 3000-M-1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.