Home >  Computer  >  Communication Extender  >  JANZ COMPUTER  >  SY-EPC-10000

SY-EPC-10000

Manufactured by JANZ COMPUTER

representative photo
click to zoom
Weight: 4.50 lbs
Estimated Value - $9,750.00
Save as much as 50 %
Last Value Update: 3/30/2021
Product Description
Alternate Part Numbers
Warranty
  • SYEPC10000
  • DISCONTINUED BY MANUFACTURER
  • EMBEDDED COMPUTING SYSTEM
  • JANZTEC AG
  • INTEL CORE I7-3517UE WITH 2X 1.7 GHZ
  • INTEL QM77 CHIPSET
  • 2 MB CACHE
  • 8 GB DDR3
  • 2 X 10/100/1000 M/BIT PORT
  • 2 X USB PORT
  • 1 VGA
  • 2 X CAN
  • 1 X RS232
  • 9-34 VDC
  • INTERNAL MSATA SOCKET
If you need a specific firmware or series relating to SY-EPC-10000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for JANZ COMPUTER
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$6,338.00

Surplus Never Used Original Packaging

$7,313.00
SKU: 130540511
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$6,338.00
SKU: 130540512
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To $3,412.00!
1 in CA!

Previously Used / Radwell Certified

$5,850.00
SKU: 130540513
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SY-EPC-10000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.