Home >  Pneumatics  >  Pneumatic Regulator  >  JANATICS  >  FRC139114

FRC139114

Manufactured by JANATICS

JANATICS FRC139114 0
JANATICS FRC139114 1
representative photo
click to zoom
Weight: 0.75 lbs
Estimated Value - 32.00
Save as much as 53%
Last Value Update: 2/15/2021
Product Description
Warranty
  • FRC139114
  • FILTER/ REGULATOR COMBINATION
  • 1/4" NPT PORTS
  • 5 MICRON
  • 140 PSI
  • MANUAL DRAIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FRC139114, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$24.00
In-Stock

Radwell Engineering Preferred Product

$24.00
SKU: 34088925
Save Up To $8.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$19.00
SKU: 34088926
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$16.00
SKU: 34088927
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$15.00
SKU: 34088928
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FRC139114, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.