Home >  Components  >  Capacitor  >  JACKCON CAPACITOR ELECTRONICS  >  RS226-400-AL-100

RS226-400-AL-100

Manufactured by JACKCON CAPACITOR ELECTRONICS

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - $175.00
Save as much as 40 %
Last Value Update: 3/19/2014
Product Description
Alternate Part Numbers
Warranty
  • RS226400AL100
  • DISCONTINUED BY MANUFACTURER
  • CAPACITOR 22UF 20% 400VDC 100PACK
If you need a specific firmware or series relating to RS226-400-AL-100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for JACKCON CAPACITOR ELECTRONICS
If you need a specific firmware or series relating to RS226-400-AL-100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.