Home >  Semiconductors  >  Thyristor/SCR/Triac/Diac/Alternistor  >  IXYS  >  MCC19-12IO8B

MCC19-12IO8B

Manufactured by IXYS

representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 30.00
Save as much as 47%
Last Value Update: 11/4/2011
Product Description
Warranty
  • MCC1912IO8B
  • THYRISTOR ASSY
  • 19A 1200V MODULE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MCC19-12IO8B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IXYS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$26.00
SKU: 25278666
Save Up To $4.00!
Additional quantities available with standard lead time.
2 in US
1 in UK
3 in EU

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$20.00
SKU: 25278667
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$18.00
SKU: 25278668
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$16.00
SKU: 25278669
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to MCC19-12IO8B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.