Home >  Panel Accessories  >  Relay/Socket  >  ILME  >  CPF 06

CPF 06

Manufactured by ILME

ILME CPF 06 0
ILME CPF 06 1
representative photo
click to zoom
Weight: 0.16 lbs
Estimated Value - 33.00
Save as much as 58%
Last Value Update: 7/6/2022
Product Description
Warranty
  • CPF06
  • INSERT
  • FEMALE
  • 6P+E
  • 35 A
  • 415 V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CPF 06, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ILME

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$22.63
Available To Order

Radwell Independent Supply Chain New Level 1

$22.63
SKU: 32789572
Call 800.884.5500 for current Lead Time
Save Up To $10.37!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$17.00
SKU: 32789573
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$15.00
SKU: 32789574
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$14.00
SKU: 32789575
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CPF 06, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.