Home >  Panel Accessories  >  Relay/Socket  >  IDEC  >  RH1B-U-AC120V

RH1B-U-AC120V

Manufactured by IDEC

IDEC RH1B-U-AC120V 0
IDEC RH1B-U-AC120V 1
IDEC RH1B-U-AC120V 2
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 15.00
Save as much as 44%
Last Value Update: 6/14/2022
Product Description
Warranty
  • RH1BUAC120V
  • POWER RELAY
  • SPDT
  • 120 VAC
  • 10 A
  • RH SERIES
  • SOCKET
  • NON LATCHING
  • QUICK CONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RH1B-U-AC120V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$14.00
In-Stock

Radwell Independent Supply Chain New Level 1

$14.00
SKU: 446748
Save Up To $1.00!
Additional quantities available with standard lead time.
217 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$8.40
In-Stock

Surplus Never Used Original Packaging

$11.00
SKU: 446749
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9.10
SKU: 446750
Save Up To $5.90!
13 in US!

Previously Used / Radwell Certified

$8.40
SKU: 446751
Save Up To $6.60!
o
Rush Available
644 in US!
47 in CA!
7 in UK!
If you need a specific firmware or series relating to RH1B-U-AC120V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.