Home >  Pilot Devices  >  Accessory/Bulb/Cap/Contact/Transf  >  IDEC  >  BST-010

BST-010

Manufactured by IDEC

IDEC BST-010 0
IDEC BST-010 1
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 14.00
Save as much as 40%
Last Value Update: 10/19/2020
Product Description
Warranty
  • BST010
  • DISCONTINUED BY MANUFACTURER
  • CONTACT BLOCK
  • 1 NO
  • 10 AMP
  • 440 V
  • 30 MM
  • 1 POLE
  • SPST-NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BST-010, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$8.40
In-Stock

Surplus Never Used Original Packaging

$11.00
SKU: 452652
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9.10
SKU: 452653
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8.40
SKU: 452654
Save Up To $5.60!
o
Rush Available
82 in US!
If you need a specific firmware or series relating to BST-010, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.