BS010

Manufactured by IDEC

IDEC BS010 0
IDEC BS010 1
representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - 14.00
Save as much as 67%
Last Value Update: 6/14/2022
Product Description
Warranty
  • BS010
  • DISCONTINUED BY MANUFACTURER
  • CONTACT BLOCK
  • 120-600 VAC
  • 110-600 VDC
  • 1NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BS010, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$4.57
In-Stock

Surplus Never Used Original Packaging

$5.71
SKU: 452644
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$4.95
SKU: 452645
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$4.57
SKU: 452646
Save Up To $9.43!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to BS010, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.