Home >  Valves  >  Control Valve  >  IDEAL AEROSMITH INC  >  52-4-11

52-4-11

Manufactured by IDEAL AEROSMITH INC

IDEAL AEROSMITH INC 52-4-11 0
IDEAL AEROSMITH INC 52-4-11 1
representative photo
click to zoom
Weight: 0.28 lbs
Estimated Value - $55.00
Save as much as 40 %
Last Value Update: 6/8/2020
Product Description
Alternate Part Numbers
Warranty
  • 52411
  • DISCONTINUED BY MANUFACTURER
  • BRASS NEEDLE VALVES
  • 1/8 IN. (0.125) ORIFICE
  • 6º 04' NEEDLE TAPER
  • 0.2224 CV(FULL OPEN)
  • 904 MAX AIR FLOW IN SCFH 100 PSI
  • STAIGHBODY
If you need a specific firmware or series relating to 52-4-11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for IDEAL AEROSMITH INC
If you need a specific firmware or series relating to 52-4-11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.