Home >  Pilot Devices  >  Selector Switch  >  HUBBELL  >  CS1201OW

CS1201OW

Manufactured by HUBBELL

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 11.00
Save as much as 48%
Last Value Update: 12/6/2011
Product Description
Warranty
  • CS1201OW
  • SWITCH
  • TOGGLE
  • SPST
  • 15A
  • 277V
  • CONTACT CONFIGURATION:SPST
  • CONTACT VOLTAGE AC NOM:277V
  • CONTACT CURRENT MAX:15A
  • SWITCH TERMINALS:SCREW
  • ACTUATOR ST
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CS1201OW, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$9.54
Available To Order

Radwell Independent Supply Chain New Level 1

$9.54
SKU: 11640179
Call 800.884.5500 for current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $1.46!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$7.25
SKU: 11640180
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$6.30
SKU: 11640181
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.72
SKU: 11640182
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CS1201OW, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.