Home >  Safety Systems  >  Proximity Sensing System  >  HTM SENSORS  >  FCP1-1202N-A3U2

FCP1-1202N-A3U2

Manufactured by HTM SENSORS

HTM SENSORS FCP1-1202N-A3U2 0
HTM SENSORS FCP1-1202N-A3U2 1
representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 48.00
Save as much as 40%
Last Value Update: 5/9/2019
Product Description
Warranty
  • FCP11202NA3U2
  • DISCONTINUED BY MANUFACTURER
  • INDUCTIVE PROXIMITY SENSOR
  • CYLINDRICAL
  • PLASTIC
  • SHIELDED CONSTRUCTION
  • 12MM THREADED BODY
  • 2 MM RANGE
  • NPN OUTPUT
  • NORMALLY OPEN OUTPUT
  • PRE-WIRED CABLE CONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FCP1-1202N-A3U2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 6103176
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$29.00
In-Stock

Surplus Never Used Original Packaging

$37.00
SKU: 6103177
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$32.00
SKU: 6103178
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$29.00
SKU: 6103179
Save Up To $19.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to FCP1-1202N-A3U2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.