Home >  Safety Systems  >  Proximity Sensing System  >  HTM SENSORS  >  FCM2-1204P-ARU4

FCM2-1204P-ARU4

Manufactured by HTM SENSORS

representative photo
click to zoom
Weight: 1.05 lbs
Estimated Value - 39.00
Save as much as 44%
Last Value Update: 2/16/2022
Product Description
Warranty
  • FCM21204PARU4
  • INDUCTIVE PROXIMITY SENSOR
  • CYLINDRICAL
  • CHROME PLATED BRASS
  • UNSHIELDED CONSTRUCTION
  • 12MM THREADED BODY
  • 4MM RANGE
  • PNP OUTPUT
  • NORMALLY OPEN OUTPUT
  • 4-PIN
  • M12 QUICK-CONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to FCM2-1204P-ARU4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$34.00
Available To Order

Radwell Engineering Preferred Product

$34.00
SKU: 6096457
Call 800.884.5500 for current Lead Time
Save Up To $5.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$23.00
In-Stock

Surplus Never Used Original Packaging

$26.00
SKU: 6096458
Save Up To $13.00!
240 in US!

Surplus Never Used Radwell Packaging

$23.00
SKU: 6096459
Save Up To $16.00!
2 in US!

Previously Used / Radwell Certified

$22.00
SKU: 6096460
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FCM2-1204P-ARU4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.