Home >  Safety Systems  >  Proximity Sensing System  >  HTM SENSORS  >  ECU2-0804N-ACU3

ECU2-0804N-ACU3

Manufactured by HTM SENSORS

representative photo
click to zoom
Weight: 0.26 lbs
Estimated Value - 64.00
Save as much as 52%
Last Value Update: 3/28/2017
Product Description
Warranty
  • ECU20804NACU3
  • PROXIMITY SENSOR
  • EXTENDED RANGE
  • CYLINDRICAL
  • STAINLESS STEEL
  • UNSHIELDED CONSTRUCTION
  • 8MM THREADED BODY
  • 4MM RANGE
  • NPN OUTPUT
  • NORMALLY OPEN OUTPUT
  • 3-PIN
  • M8 QUICK-CONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ECU2-0804N-ACU3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$51.00
Available To Order

Radwell Engineering Preferred Product

$51.00
SKU: 6102444
Call 800.884.5500 for current Lead Time
Save Up To $13.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$39.00
In-Stock

Surplus Never Used Original Packaging

$39.00
SKU: 6102445
Save Up To $25.00!
2 in US!

Surplus Never Used Radwell Packaging

$34.00
SKU: 6102446
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$31.00
SKU: 6102447
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ECU2-0804N-ACU3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.